Manufacturer: Murata Electronics North America
Win Source Part Number: 1247218-SCP1000-D11
Series: SCP1000
Termination Style: Surface Mount
Operating Temperature Range: -20°C ~ 70°C
Features: Standby Mode
Package: 18-SMD Module
Output Type: I2C
Operating Supply Voltage: 2.4 V ~ 3.3 V
Output: 16 b
Part Status: Obsolete(EOL)
Accuracy: ±0.029 PSI (±0.2 kPa)
Family Name: SCP1000-D11
Pressure Type: Absolute
Operating Pressure: 4.35 PSI ~ 17.4 PSI (30 kPa ~ 120 kPa)
Port Style: No Port
Maximum Pressure: 290.08 PSI (2000 kPa)
Categories: Sensors, Transducers
Manufacturer Homepage: www.murata.com
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited
SENSOR 17.4PSIA 16BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1247218-SCP1000-D11 | SCP1000-D11 |
| Product Name | Pressure Sensors, Transducers - SCP1000-D11 | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |