Win Source Part Number: 1000589-SCP1000-D01
Category: Sensors, Transducers>Pressure
Series: SCP1000
Termination Style: SMD (SMT) Tab
Features: Standby Mode
Package: Tape & Reel
Applications: Board Mount
Standard Package: 100
Output Type: SPI
Output: 16 b
Accuracy: ±0.029PSI (±0.2kPa)
Pressure Type: Absolute
Operating Pressure: 4.35PSI ~ 17.4PSI (30kPa ~ 120kPa)
Port Style: No Port
Maximum Pressure: 290.08PSI (2000kPa)
Voltage - Supply: 2.4V ~ 3.3V
Package / Case: 18-SMD Module
Temperature Range - Operating: -20°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9026.20.4000
Mfr: Murata Electronics
Other Names: SCP1000-D01-ND,Q4718
Base Product Number: SCP1000
Product Status: Obsolete
SENSOR 17.4PSIA 16BIT
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Pressure Sensor Chips | Sensor Chips |
| Product Number | 1000589-SCP1000-D01 | SCP1000-D01 |
| Product Name | Sensors, Transducers - Pressure Sensors, Transducers | Sensors, Transducers - Pressure Sensors, Transducers |
| Pressure Type | Absolute; Absolute |