Murata Electronics Sensor Evaluation Boards SCP1000-D01 DEMO

Description
SCP1000-D01 - Pressure Sensor Evaluation Board
Request a Quote Datasheet
Description
SCP1000-D01 - Pressure Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 551-1045-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
551-1045-ND
Sensor Evaluation Boards 551-1045-ND
SCP1000-D01 - Pressure Sensor Evaluation Board

SCP1000-D01 - Pressure Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283793-SCP1000-D01 DEMO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283793-SCP1000-D01 DEMO
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283793-SCP1000-D01 DEMO
Win Source Part Number: 1283793-SCP1000-D01 DEMO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 1.5Pa Supplied Contents: Board(s), Cable(s) Sensing Range: 30 ~ 120 kPa Embedded: No Utilized IC / Part: SCP1000-D01 Sensor Type: Pressure Voltage - Supply: 2.4V ~ 3.3V ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8471.41.0150 Mfr: Murata Electronics Other Names: 551-1045,SCP1000 DEMO Base Product Number: SCP1000 Product Status: Obsolete

Win Source Part Number: 1283793-SCP1000-D01 DEMO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: SPI
Sensitivity: 1.5Pa
Supplied Contents: Board(s), Cable(s)
Sensing Range: 30 ~ 120 kPa
Embedded: No
Utilized IC / Part: SCP1000-D01
Sensor Type: Pressure
Voltage - Supply: 2.4V ~ 3.3V
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8471.41.0150
Mfr: Murata Electronics
Other Names: 551-1045,SCP1000 DEMO
Base Product Number: SCP1000
Product Status: Obsolete

Buy Now

Technical Specifications

  DigiKey Win Source Electronics
Product Category Electronic Development Boards Electronic Development Boards
Product Number 551-1045-ND 1283793-SCP1000-D01 DEMO
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Ports SPI
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2674907 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Evaluation Boards - CYBLE-416045-EVAL - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Home entertainment ; Wearables
View Details
3 suppliers