Murata Electronics Motion Sensors - Motion Sensors - Inclinometers - SCL3300-D01 SCL3300-D01

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846946-SCL3300-D01 Series: SCL3300 Features: Sensor Inclinometer Axis Bandwidth Package: Bulk Family Name: SCL3300 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846946-SCL3300-D01 Series: SCL3300 Features: Sensor Inclinometer Axis Bandwidth Package: Bulk Family Name: SCL3300 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Inclinometers - SCL3300-D01 - 846946-SCL3300-D01 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Inclinometers - SCL3300-D01
846946-SCL3300-D01
Motion Sensors - Motion Sensors - Inclinometers - SCL3300-D01 846946-SCL3300-D01
Manufacturer: Murata Electronics North America Win Source Part Number: 846946-SCL3300-D01 Series: SCL3300 Features: Sensor Inclinometer Axis Bandwidth Package: Bulk Family Name: SCL3300 Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085

Manufacturer: Murata Electronics North America
Win Source Part Number: 846946-SCL3300-D01
Series: SCL3300
Features: Sensor Inclinometer Axis Bandwidth
Package: Bulk
Family Name: SCL3300
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085

Buy Now Datasheet
Inclinometers - SCL3300-D01 - ODG (Origin Data Global)
Shenzhen, China
Inclinometers
SCL3300-D01
Inclinometers SCL3300-D01
SENSOR INCLINOMETER 90DEG 12SMD

SENSOR INCLINOMETER 90DEG 12SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 846946-SCL3300-D01 SCL3300-D01
Product Name Motion Sensors - Motion Sensors - Inclinometers - SCL3300-D01 Inclinometers
Unlock Full Specs
to access all available technical data

Similar Products

Vacancy Sensor, Manual ON Automatic OFF - SP17VS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 519444 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Ir detector
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details