The SCL3300-D01 is a tri-axis inclinometer sensor designed for high stability and accuracy in demanding environments. It operates over a temperature range of -40°C to +125°C and requires a supply voltage between 3.0V and 3.6V. The sensor features user-selectable measurement modes with different sensitivity settings: 3000 LSB/g at 70 Hz, 6000 LSB/g at 40 Hz, and 12000 LSB/g at 10 Hz. The angle output resolution is 0.0055° per LSB, and it boasts an ultra-low noise density of 0.001 ¬8/,àöHz, ensuring precise measurements. The SCL3300-D01 utilizes a digital SPI interface for communication and is packaged in a compact 12-pin pre-molded plastic housing, suitable for surface mount device (SMD) applications. It is compliant with RoHS and ELV directives, making it environmentally friendly. This inclinometer is ideal for applications such as leveling, tilt sensing, machine control, structural health monitoring, inertial measurement units (IMUs), robotics, and positioning systems.
MEMS MODULE, TRI-AXIS INCLINOMETER; MEMS Module Function:Tri-Axis Inclinometer; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:DFL; No. of Pins:12Pins; Gyroscope Range:-; Acceleration Range:± 1.8g, ± 3.6g; Product RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Sensor Chips |
| Product Number | 01AH7953 |
| Product Name | Mems Module, Tri-Axis Inclinometer; Mems Module Function Murata |
| Standards and Certifications | RoHS |