Accelerometer, Gyroscope, Temperature, 6 Axis Sensor SPI Output
Accelerometer, Gyroscope, Temperature, 6 Axis Sensor SPI Output
INERTIAL 6-DOF SENSOR WITH HIGH
Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Sensors, Transducers Motion Sensors IMUs (Inertial Measurement Units)
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Sensor Type: Accelerometer, Gyroscope, Temperature, 6 Axis
Operating Temperature: -40°C ~ 110°C
Package / Case: 32-BSOP (0.335", 8.50mm Width)
Mounting Type: Surface Mount
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Inertial Measurement Units (IMU) | Inertial Measurement Units (IMU) |
| Product Number | 490-SCHA63T-K03-05TR-ND | SCHA63T-K03-05 |
| Product Name | IMUs (Inertial Measurement Units) | Sensors, Transducers Motion Sensors IMUs (Inertial Measurement Units) |