Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCC2230-E02-PCB

Description
Win Source Part Number: 1283798-SCC2230-E02- PCB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: SPI Supplied Contents: Board(s) Sensing Range: ±2g, ±125°/sec Utilized IC / Part: SCC2230-E02 Sensor Type: Accelerometer, Gyroscope Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Murata Electronics Other Names: 490-16271 Base Product Number: SCC2230
Request a Quote Datasheet
Description
Win Source Part Number: 1283798-SCC2230-E02- PCB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: SPI Supplied Contents: Board(s) Sensing Range: ±2g, ±125°/sec Utilized IC / Part: SCC2230-E02 Sensor Type: Accelerometer, Gyroscope Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Murata Electronics Other Names: 490-16271 Base Product Number: SCC2230
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283798-SCC2230-E02-PCB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283798-SCC2230-E02-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283798-SCC2230-E02-PCB
Win Source Part Number: 1283798-SCC2230-E02- PCB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: SPI Supplied Contents: Board(s) Sensing Range: ±2g, ±125°/sec Utilized IC / Part: SCC2230-E02 Sensor Type: Accelerometer, Gyroscope Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: Murata Electronics Other Names: 490-16271 Base Product Number: SCC2230

Win Source Part Number: 1283798-SCC2230-E02-PCB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: SPI
Supplied Contents: Board(s)
Sensing Range: ±2g, ±125°/sec
Utilized IC / Part: SCC2230-E02
Sensor Type: Accelerometer, Gyroscope
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: Murata Electronics
Other Names: 490-16271
Base Product Number: SCC2230

Buy Now Datasheet
Sensor Evaluation Boards - 490-16271-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
490-16271-ND
Sensor Evaluation Boards 490-16271-ND
SCC2230-E02 - Accelerometer, Gyroscope Sensor Evaluation Board

SCC2230-E02 - Accelerometer, Gyroscope Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SCC2230-E02-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SCC2230-E02-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SCC2230-E02-PCB
SENSOR HARDWARE & ACCESSORIES ME

SENSOR HARDWARE & ACCESSORIES ME

Supplier's Site
Sensor Brd, Scc2230-E02 Accelero/gyro; Accessory Type Murata - 29AK7030 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Brd, Scc2230-E02 Accelero/gyro; Accessory Type Murata
29AK7030
Sensor Brd, Scc2230-E02 Accelero/gyro; Accessory Type Murata 29AK7030
SENSOR BRD, SCC2230-E02 ACCELERO/GYRO; Accessory Type:Sensor Board; For Use With:Murata MEMS Evaluation Boards; SVHC:No SVHC (07-Jul-2017); Features:Gyroscope & 3-axis Accelerometer, SPI, +/-125Deg/s Z-axis Angular Rate, +/-2g RoHS Compliant: Yes

SENSOR BRD, SCC2230-E02 ACCELERO/GYRO; Accessory Type:Sensor Board; For Use With:Murata MEMS Evaluation Boards; SVHC:No SVHC (07-Jul-2017); Features:Gyroscope & 3-axis Accelerometer, SPI, +/-125Deg/s Z-axis Angular Rate, +/-2g RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1283798-SCC2230-E02-PCB 490-16271-ND SCC2230-E02-PCB 29AK7030
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards Sensor Brd, Scc2230-E02 Accelero/gyro; Accessory Type Murata
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TC,EQY-1-63+,MC1631-1,50 OHM - TB-1041-1-63+ - Mini-Circuits
Specs
Category Developement Board
View Details
Processor Development Tools - 1783375 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Manufacturer Smart-sensing processor-equipped board; Other
View Details
Sensor Evaluation Boards - 2952-OOLDEMOUNITV2.0-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details
RF, RFID, Wireless Evaluation Boards - MDEV-GPS-RM-ND - DigiKey
Specs
Supported System GPS; Navigation
View Details
2 suppliers