Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCC1300-D04-PWB

Description
Win Source Part Number: 1283795-SCC1300-D04- PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Supplied Contents: Board(s) Sensing Range: ±6g;, ±300°/sec Embedded: No Utilized IC / Part: SCC1300-D04 Sensor Type: Accelerometer, Gyroscope ECCN: 7A002B Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1072,SCC1300-D04 PWB,SCC1300D04PWB Base Product Number: SCC1300 Product Status: Not For New Designs
Request a Quote Datasheet
Description
Win Source Part Number: 1283795-SCC1300-D04- PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Supplied Contents: Board(s) Sensing Range: ±6g;, ±300°/sec Embedded: No Utilized IC / Part: SCC1300-D04 Sensor Type: Accelerometer, Gyroscope ECCN: 7A002B Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1072,SCC1300-D04 PWB,SCC1300D04PWB Base Product Number: SCC1300 Product Status: Not For New Designs
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283795-SCC1300-D04-PWB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283795-SCC1300-D04-PWB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283795-SCC1300-D04-PWB
Win Source Part Number: 1283795-SCC1300-D04- PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Supplied Contents: Board(s) Sensing Range: ±6g;, ±300°/sec Embedded: No Utilized IC / Part: SCC1300-D04 Sensor Type: Accelerometer, Gyroscope ECCN: 7A002B Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1072,SCC1300-D04 PWB,SCC1300D04PWB Base Product Number: SCC1300 Product Status: Not For New Designs

Win Source Part Number: 1283795-SCC1300-D04-PWB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: SPI
Supplied Contents: Board(s)
Sensing Range: ±6g;, ±300°/sec
Embedded: No
Utilized IC / Part: SCC1300-D04
Sensor Type: Accelerometer, Gyroscope
ECCN: 7A002B
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1072,SCC1300-D04 PWB,SCC1300D04PWB
Base Product Number: SCC1300
Product Status: Not For New Designs

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SCC1300-D04-PWB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SCC1300-D04-PWB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SCC1300-D04-PWB
BOARD PWB W/SCC1300-D04

BOARD PWB W/SCC1300-D04

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283795-SCC1300-D04-PWB SCC1300-D04-PWB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products