Murata Electronics Sensor Evaluation Boards SCA830-D07-PCB

Description
SCA830-D07 - Inclinometer Sensor Evaluation Board
Request a Quote Datasheet
Description
SCA830-D07 - Inclinometer Sensor Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Evaluation Boards - 551-1059-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
551-1059-ND
Sensor Evaluation Boards 551-1059-ND
SCA830-D07 - Inclinometer Sensor Evaluation Board

SCA830-D07 - Inclinometer Sensor Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1004021-SCA830-D07-PCB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1004021-SCA830-D07-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1004021-SCA830-D07-PCB
Win Source Part Number: 1004021-SCA830-D07-P CB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 32000 counts/g Supplied Contents: Board(s) Sensing Range: ±1g Embedded: No Utilized IC / Part: SCA830-D07 Sensor Type: Inclinometer Voltage - Supply: 3V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 1 (Unlimited) HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: SCA830-D07 PCB,551-1059,SCA830D 07PCB Base Product Number: SCA830

Win Source Part Number: 1004021-SCA830-D07-PCB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: SPI
Sensitivity: 32000 counts/g
Supplied Contents: Board(s)
Sensing Range: ±1g
Embedded: No
Utilized IC / Part: SCA830-D07
Sensor Type: Inclinometer
Voltage - Supply: 3V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9023.00.0000
Mfr: Murata Electronics
Other Names: SCA830-D07 PCB,551-1059,SCA830D07PCB
Base Product Number: SCA830

Buy Now Datasheet
Sensor Board, 1Axis Digital Inclinometer; Accessory Type Murata - 45Y7684 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Board, 1Axis Digital Inclinometer; Accessory Type Murata
45Y7684
Sensor Board, 1Axis Digital Inclinometer; Accessory Type Murata 45Y7684
SENSOR BOARD, 1AXIS DIGITAL INCLINOMETER; Accessory Type:Digital Inclinometer Sensor Board; For Use With:Murata MEMS-EVAL Interface Board; Product Range:-; SVHC:No SVHC (15-Jan-2019); Features:Digital ± 90° Inclinometer, Java Based RoHS Compliant: Yes

SENSOR BOARD, 1AXIS DIGITAL INCLINOMETER; Accessory Type:Digital Inclinometer Sensor Board; For Use With:Murata MEMS-EVAL Interface Board; Product Range:-; SVHC:No SVHC (15-Jan-2019); Features:Digital ± 90° Inclinometer, Java Based RoHS Compliant: Yes

Supplier's Site Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SCA830-D07-PCB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SCA830-D07-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SCA830-D07-PCB
EVAL BOARD INCLINOMETER Y-AXIS

EVAL BOARD INCLINOMETER Y-AXIS

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 551-1059-ND 1004021-SCA830-D07-PCB 45Y7684 SCA830-D07-PCB
Product Name Sensor Evaluation Boards Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Board, 1Axis Digital Inclinometer; Accessory Type Murata Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Ports SPI
Unlock Full Specs
to access all available technical data

Similar Products

Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,SBTX2-113-2W+,99-01-2765 - TB-1081+ - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - WPP100B001 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Sensor Development Tools - 1845082 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details