Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCA830-D06-PCB

Description
Win Source Part Number: 1168596-SCA830-D06-P CB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 900 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA830-D06 Sensor Type: Accelerometer, 1 Axis Voltage - Supply: 3V ~ 3.6V Alternative Parts (Cross-Reference): SCA830-D06 PCB; SCA830-D06PCB; SCA830D06PCB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1058,SCA830-D06 PCB,SCA830D06PCB Base Product Number: SCA830
Request a Quote Datasheet
Description
Win Source Part Number: 1168596-SCA830-D06-P CB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 900 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA830-D06 Sensor Type: Accelerometer, 1 Axis Voltage - Supply: 3V ~ 3.6V Alternative Parts (Cross-Reference): SCA830-D06 PCB; SCA830-D06PCB; SCA830D06PCB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1058,SCA830-D06 PCB,SCA830D06PCB Base Product Number: SCA830
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1168596-SCA830-D06-PCB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1168596-SCA830-D06-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1168596-SCA830-D06-PCB
Win Source Part Number: 1168596-SCA830-D06-P CB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 900 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA830-D06 Sensor Type: Accelerometer, 1 Axis Voltage - Supply: 3V ~ 3.6V Alternative Parts (Cross-Reference): SCA830-D06 PCB; SCA830-D06PCB; SCA830D06PCB; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1058,SCA830-D06 PCB,SCA830D06PCB Base Product Number: SCA830

Win Source Part Number: 1168596-SCA830-D06-PCB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: SPI
Sensitivity: 900 counts/g
Supplied Contents: Board(s)
Sensing Range: ±2g
Embedded: No
Utilized IC / Part: SCA830-D06
Sensor Type: Accelerometer, 1 Axis
Voltage - Supply: 3V ~ 3.6V
Alternative Parts (Cross-Reference): SCA830-D06 PCB; SCA830-D06PCB; SCA830D06PCB;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9023.00.0000
Mfr: Murata Electronics
Other Names: 551-1058,SCA830-D06 PCB,SCA830D06PCB
Base Product Number: SCA830

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SCA830-D06-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SCA830-D06-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SCA830-D06-PCB
EVAL BOARD ACCELEROMETER Y-AXIS

EVAL BOARD ACCELEROMETER Y-AXIS

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1168596-SCA830-D06-PCB SCA830-D06-PCB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 2837544 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Ethernet
Ports Ethernet
View Details
simpleRTK2B Budget - AS-RTK2B-F9P-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
2 suppliers
Communication & Wireless Development Tools - 2601126 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF; Programmer
Ports Wireless
View Details
4 suppliers