Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 992964-SCA820-D04
Termination: SMD/SMT
Mounting: SMD (SMT)
Output Type: Digital
Interface: SPI
Bandwidth: 80 Hz
Number of Pins: 12
Axis: Z
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SCA820-D04SCA820D04;
Popularity: Low
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 992964-SCA820-D04 |
| Product Name | OEM Parts - OEM Parts ( S ) - SCA820-D04 |