Murata Electronics Accelerometers SCA820-D04-10

Description
Accelerometer Z Axis ±2g 30Hz ~ 80Hz 12-SMD
Request a Quote Datasheet
Description
Accelerometer Z Axis ±2g 30Hz ~ 80Hz 12-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA820-D04-10-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
SCA820-D04-10-ND
Accelerometers SCA820-D04-10-ND
Accelerometer Z Axis ±2g 30Hz ~ 80Hz 12-SMD

Accelerometer Z Axis ±2g 30Hz ~ 80Hz 12-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235106-SCA820-D04-10
Sensors, Transducers - Motion Sensors - Accelerometers 1235106-SCA820-D04-10
Win Source Part Number: 1235106-SCA820-D04-1 0 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Digital Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 80Hz Axis: Z Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, No Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA820

Win Source Part Number: 1235106-SCA820-D04-10
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Digital
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 80Hz
Axis: Z
Acceleration Range: ±2g
Sensitivity (LSB/g): 900
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD, No Lead
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA820

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number SCA820-D04-10-ND 1235106-SCA820-D04-10
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer with TEDS - 3533A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details