Murata Electronics OEM Parts - OEM Parts ( S ) - SCA610-E28H1A SCA610-E28H1A

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973676-SCA610-E28H1A Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 8 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973676-SCA610-E28H1A Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 8 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts ( S ) - SCA610-E28H1A - 973676-SCA610-E28H1A - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts ( S ) - SCA610-E28H1A
973676-SCA610-E28H1A
OEM Parts - OEM Parts ( S ) - SCA610-E28H1A 973676-SCA610-E28H1A
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 973676-SCA610-E28H1A Termination: SMD/SMT Mounting: SMD (SMT) Number of Pins: 8 Categories: OEM Parts( S ) Popularity: Low Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Shortage RoHS: Compliant REACH SVHC: No SVHC Max Supply Voltage: 5.25 V Min Supply Voltage: 4.75 V

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 973676-SCA610-E28H1A
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 8
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 973676-SCA610-E28H1A
Product Name OEM Parts - OEM Parts ( S ) - SCA610-E28H1A
Unlock Full Specs
to access all available technical data