Murata Electronics Accelerometers SCA610-E28H1A-1

Description
Accelerometer X Axis ±1.7g 50Hz 8-SMD
Request a Quote Datasheet
Description
Accelerometer X Axis ±1.7g 50Hz 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 490-12133-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
490-12133-2-ND
Accelerometers 490-12133-2-ND
Accelerometer X Axis ±1.7g 50Hz 8-SMD

Accelerometer X Axis ±1.7g 50Hz 8-SMD

Buy Now Datasheet
Sensors, Transducers Motion Sensors Accelerometers -  - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers Motion Sensors Accelerometers
Sensors, Transducers Motion Sensors Accelerometers
Alternative Parts (Cross-Reference): Cross Manufacturer: Murata Electronics Category: Sensors, Transducers Motion Sensors Accelerometers Series: Automotive, AEC-Q100, SCA610 Product Status: Obsolete Type: Analog Output Type: Analog Voltage Voltage - Supply: 4.75V ~ 5.25V Operating Temperature: -40°C ~ 125°C (TA) Mounting Type: Surface Mount

Alternative Parts (Cross-Reference): Cross
Manufacturer: Murata Electronics
Category: Sensors, Transducers Motion Sensors Accelerometers
Series: Automotive, AEC-Q100, SCA610
Product Status: Obsolete
Type: Analog
Output Type: Analog Voltage
Voltage - Supply: 4.75V ~ 5.25V
Operating Temperature: -40°C ~ 125°C (TA)
Mounting Type: Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 490-12133-2-ND
Product Name Accelerometers Sensors, Transducers Motion Sensors Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3056D11 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details