Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA610-E23H1A-6

Description
Win Source Part Number: 1235101-SCA610-E23H1 A-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, SCA610 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA610
Request a Quote Datasheet
Description
Win Source Part Number: 1235101-SCA610-E23H1 A-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, SCA610 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA610
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235101-SCA610-E23H1A-6
Sensors, Transducers - Motion Sensors - Accelerometers 1235101-SCA610-E23H1A-6
Win Source Part Number: 1235101-SCA610-E23H1 A-6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, SCA610 Type: Analog Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Voltage - Supply: 4.75V ~ 5.25V Package / Case: 8-SMD Module Supplier Device Package: 8-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 61 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA610

Win Source Part Number: 1235101-SCA610-E23H1A-6
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100, SCA610
Type: Analog
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: X
Acceleration Range: ±1.5g
Sensitivity (mV/g): 1333
Voltage - Supply: 4.75V ~ 5.25V
Package / Case: 8-SMD Module
Supplier Device Package: 8-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA610

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA610-E23H1A-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA610-E23H1A-6
Sensors, Transducers - Motion Sensors - Accelerometers SCA610-E23H1A-6
ACCELEROMETER 1.5G ANALOG 8SMD

ACCELEROMETER 1.5G ANALOG 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 1235101-SCA610-E23H1A-6 SCA610-E23H1A-6
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218805-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 8000 Hz
View Details
High Temperature IEPE Accelerometer - 3525A3 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Integral mounting stud
View Details