Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA610-E23H1A-1 SCA610-E23H1A-1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 135519-SCA610-E23H1A -1 Packaging: Reel - TR Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 135519-SCA610-E23H1A -1 Packaging: Reel - TR Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA610-E23H1A-1
135519-SCA610-E23H1A-1
Motion Sensors - Motion Sensors - Accelerometers - SCA610-E23H1A-1 135519-SCA610-E23H1A-1
Manufacturer: Murata Electronics North America Win Source Part Number: 135519-SCA610-E23H1A -1 Packaging: Reel - TR Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 84 pct. Supply and Demand Status: Limited Quantity per package: 100

Manufacturer: Murata Electronics North America
Win Source Part Number: 135519-SCA610-E23H1A-1
Packaging: Reel - TR
Type: Analog
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: X
Acceleration Range: ±1.5g
Sensitivity (mV/g): 1333
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SMD
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Quantity per package: 100

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 135519-SCA610-E23H1A-1
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA610-E23H1A-1
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 20017794-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2000 g
Frequency Range 0.0 to 4000 Hz
View Details