Murata Electronics Accelerometers - SCA610-CAHH1G SCA610-CAHH1G

Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175097-SCA610-CAHH1 G Packaging: Cut Tape Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA610CAHH1G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant
Request a Quote
Description
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175097-SCA610-CAHH1 G Packaging: Cut Tape Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA610CAHH1G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA610-CAHH1G - 1175097-SCA610-CAHH1G - Win Source Electronics
Laguna Hills, CA, United States
Accelerometers - SCA610-CAHH1G
1175097-SCA610-CAHH1G
Accelerometers - SCA610-CAHH1G 1175097-SCA610-CAHH1G
Manufacturer: Murata Electronics North America Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1175097-SCA610-CAHH1 G Packaging: Cut Tape Output Type: Analog Number of Pins: 8 Axis: X or Y Categories: Accelerometers Case / Package: SMD/SMT Alternative Parts (Cross-Reference): SCA610CAHH1G; Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited Lead Free: Lead Free Mount: Surface Mount RoHS: Non-Compliant

Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1175097-SCA610-CAHH1G
Packaging: Cut Tape
Output Type: Analog
Number of Pins: 8
Axis: X or Y
Categories: Accelerometers
Case / Package: SMD/SMT
Alternative Parts (Cross-Reference): SCA610CAHH1G;
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Lead Free: Lead Free
Mount: Surface Mount
RoHS: Non-Compliant

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1175097-SCA610-CAHH1G
Product Name Accelerometers - SCA610-CAHH1G
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details
Mini CCLD Accel, Top Conn, 10mV/g - -4518--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details