Murata Electronics Accelerometers SCA610-C28H1A-1

Description
Accelerometer X Axis ±1.7g 50Hz 8-SMD
Request a Quote Datasheet
Description
Accelerometer X Axis ±1.7g 50Hz 8-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 551-1012-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1012-2-ND
Accelerometers 551-1012-2-ND
Accelerometer X Axis ±1.7g 50Hz 8-SMD

Accelerometer X Axis ±1.7g 50Hz 8-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C28H1A-1
128358-SCA610-C28H1A-1
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C28H1A-1 128358-SCA610-C28H1A-1
Manufacturer: Murata Electronics North America Win Source Part Number: 128358-SCA610-C28H1A -1 Packaging: Reel - TR Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 128358-SCA610-C28H1A-1
Packaging: Reel - TR
Type: Analog
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: X
Acceleration Range: ±1.7g
Sensitivity (mV/g): 1200
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SMD
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA610-C28H1A-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA610-C28H1A-1
Sensors, Transducers - Motion Sensors - Accelerometers SCA610-C28H1A-1
ACCELEROMETER 1.7G ANALOG 8SMD

ACCELEROMETER 1.7G ANALOG 8SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 551-1012-2-ND 128358-SCA610-C28H1A-1 SCA610-C28H1A-1
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - SCA610-C28H1A-1 Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details