Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA610-C23H1A-1 SCA610-C23H1A-1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 141142-SCA610-C23H1A -1 Packaging: Reel - TR Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 141142-SCA610-C23H1A -1 Packaging: Reel - TR Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C23H1A-1
141142-SCA610-C23H1A-1
Motion Sensors - Motion Sensors - Accelerometers - SCA610-C23H1A-1 141142-SCA610-C23H1A-1
Manufacturer: Murata Electronics North America Win Source Part Number: 141142-SCA610-C23H1A -1 Packaging: Reel - TR Type: Analog Mounting: SMD (SMT) Output Type: Analog Voltage Bandwidth: 50Hz Axis: X Acceleration Range: ±1.5g Sensitivity (mV/g): 1333 Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 8-SMD Supply Voltage - Operating: 4.75 V to 5.25 V Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 141142-SCA610-C23H1A-1
Packaging: Reel - TR
Type: Analog
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 50Hz
Axis: X
Acceleration Range: ±1.5g
Sensitivity (mV/g): 1333
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SMD
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Accelerometers - 551-1011-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1011-2-ND
Accelerometers 551-1011-2-ND
Accelerometer X Axis ±1.5g 50Hz 8-SMD

Accelerometer X Axis ±1.5g 50Hz 8-SMD

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA610-C23H1A-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA610-C23H1A-1
Sensors, Transducers - Motion Sensors - Accelerometers SCA610-C23H1A-1
ACCELEROMETER 1.5G ANALOG 8SMD

ACCELEROMETER 1.5G ANALOG 8SMD

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 141142-SCA610-C23H1A-1 551-1011-2-ND SCA610-C23H1A-1
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA610-C23H1A-1 Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 1.5 g 1.5 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Single
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details