Accelerometer X Axis ±1.5g 400Hz 8-SMD
Manufacturer: Murata Electronics North America
Win Source Part Number: 139622-SCA610-C13H1A
Packaging: Reel - TR
Type: Analog
Mounting: SMD (SMT)
Output Type: Analog Voltage
Bandwidth: 400Hz
Axis: X
Acceleration Range: ±1.5g
Sensitivity (mV/g): 1330
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 8-SMD
Supply Voltage - Operating: 4.75 V to 5.25 V
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 551-1026-2-ND | 139622-SCA610-C13H1A |
| Product Name | Accelerometers | Motion Sensors - Motion Sensors - Accelerometers - SCA610-C13H1A |
| Measurement Axes | Single | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD | SMD (SMT) |