Murata Power Solutions Motion Sensor ICs SCA3300-D01-1

Description
Murata SCA3300-D01-1 Sensor
Request a Quote Datasheet
Description
Murata SCA3300-D01-1 Sensor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensor ICs - 1446539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1446539
Motion Sensor ICs 1446539
Murata SCA3300-D01-1 Sensor

Murata SCA3300-D01-1 Sensor

Supplier's Site
Motion Sensor ICs - 1446560 - RS Components, Ltd.
Corby, Northants, United Kingdom
Motion Sensor ICs
1446560
Motion Sensor ICs 1446560
Murata SCA3300-D01-1 Sensor

Murata SCA3300-D01-1 Sensor

Supplier's Site
Mems Accelerometer, 3Axis, Smd-12; Mems Sensor Output Murata - 38AC2279 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, 3Axis, Smd-12; Mems Sensor Output Murata
38AC2279
Mems Accelerometer, 3Axis, Smd-12; Mems Sensor Output Murata 38AC2279
MEMS ACCELEROMETER, 3AXIS, SMD-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 6g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:12Pins; Sensitivity Typ:2700LSB/g; RoHS Compliant: Yes

MEMS ACCELEROMETER, 3AXIS, SMD-12; MEMS Sensor Output:Digital; Measurement Axis:X, Y, Z; Acceleration Range:± 6g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:12Pins; Sensitivity Typ:2700LSB/g; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 1446539 38AC2279
Product Name Motion Sensor ICs Mems Accelerometer, 3Axis, Smd-12; Mems Sensor Output Murata
Package / Mounting Dfl/smd
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 6807245P - RS Components, Ltd.
Allegro MicroSystems Inc.
Specs
Standards and Certifications RoHS
View Details
5 suppliers
Pressure Sensors, Transducers - KP229E3111XTMA1 - 876394-KP229E3111XTMA1 - Win Source Electronics
Specs
Sensor Type Pressure
Package / Mounting Surface Mount (SMD); Module
Operating Temperature -40 to 140 C (-40 to 284 F)
View Details
3 suppliers
InGaAs image sensors, Line sensors - G13913-256FG - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details