Accelerometer X, Y, Z Axis ±6g 30Hz ~ 55Hz 12-SMD
Accelerometer X, Y, Z Axis ±6g 30Hz ~ 55Hz 12-SMD
Accelerometer X, Y, Z Axis ±6g 30Hz ~ 55Hz 12-SMD
Win Source Part Number: 1235100-SCA3100-D07-
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 55Hz
Axis: X, Y, Z
Acceleration Range: ±6g
Sensitivity (LSB/g): 650
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: SCA3100-D07,551-1067
Base Product Number: SCA3100
| DigiKey | Win Source Electronics | |
|---|---|---|
| Product Category | Accelerometers | Accelerometers |
| Product Number | 551-1067-1-ND | 1235100-SCA3100-D07-1 |
| Product Name | Accelerometers | Sensors, Transducers - Motion Sensors - Accelerometers |
| Measurement Axes | Triaxial | |
| Device Category | Sensor / Transducer | |
| Sensor Outputs | Acceleration | |
| Sensor Mounting | SMD | SMD (SMT) |