Murata Electronics Evaluation Boards - Sensors - SCA3100-D04 DEMO SCA3100-D04 DEMO

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793980-SCA3100-D04 DEMO Operating Supply Voltage: 3 V ~ 3.6 V Interface: SPI Sensitivity: 900 counts/g Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA3100 Series Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793980-SCA3100-D04 DEMO Operating Supply Voltage: 3 V ~ 3.6 V Interface: SPI Sensitivity: 900 counts/g Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA3100 Series Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - SCA3100-D04 DEMO - 793980-SCA3100-D04 DEMO - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - SCA3100-D04 DEMO
793980-SCA3100-D04 DEMO
Evaluation Boards - Sensors - SCA3100-D04 DEMO 793980-SCA3100-D04 DEMO
Manufacturer: Murata Electronics North America Win Source Part Number: 793980-SCA3100-D04 DEMO Operating Supply Voltage: 3 V ~ 3.6 V Interface: SPI Sensitivity: 900 counts/g Part Status: Obsolete(EOL) Supplied Contents: Board(s), Cable(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA3100 Series Sensor Type: Accelerometer, 3 Axis Categories: Development Boards, Kits, Programmers Popularity: Medium Fake Threat In the Open Market: 82 pct. Supply and Demand Status: Limited

Manufacturer: Murata Electronics North America
Win Source Part Number: 793980-SCA3100-D04 DEMO
Operating Supply Voltage: 3 V ~ 3.6 V
Interface: SPI
Sensitivity: 900 counts/g
Part Status: Obsolete(EOL)
Supplied Contents: Board(s), Cable(s)
Sensing Range: ±2g
Embedded: No
Utilized IC / Part: SCA3100 Series
Sensor Type: Accelerometer, 3 Axis
Categories: Development Boards, Kits, Programmers
Popularity: Medium
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793980-SCA3100-D04 DEMO
Product Name Evaluation Boards - Sensors - SCA3100-D04 DEMO
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 1793735 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
RF, RFID, Wireless Evaluation Boards - AEK-433-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers
simpleRTK2B Lite - AS-RTK2B-LIT-L1L2-SMA-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details