Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1030771-SCA3100-D04-
Termination: SMD/SMT
Length: 8.6 mm
Mounting: SMD (SMT)
Interface: SPI
Height: 3.3 mm
Number of Pins: 12
Width: 7 mm
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 125 °C
Mount: Surface Mount
RoHS: Non-Compliant
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1030771-SCA3100-D04-004 |
| Product Name | OEM Parts - OEM Parts ( S ) - SCA3100-D04-004 |