Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCA3060-D01DEMO

Description
Win Source Part Number: 1283794-SCA3060-D01D EMO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 1000 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: SCA3060-D01 Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1074,SCA3060D01D EMO Base Product Number: SCA3060 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283794-SCA3060-D01D EMO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 1000 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: SCA3060-D01 Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1074,SCA3060D01D EMO Base Product Number: SCA3060 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283794-SCA3060-D01DEMO - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283794-SCA3060-D01DEMO
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283794-SCA3060-D01DEMO
Win Source Part Number: 1283794-SCA3060-D01D EMO Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 1000 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Utilized IC / Part: SCA3060-D01 Sensor Type: Accelerometer, 3 Axis ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1074,SCA3060D01D EMO Base Product Number: SCA3060 Product Status: Obsolete

Win Source Part Number: 1283794-SCA3060-D01DEMO
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Bulk
Standard Package: 1
Interface: SPI
Sensitivity: 1000 counts/g
Supplied Contents: Board(s)
Sensing Range: ±2g
Utilized IC / Part: SCA3060-D01
Sensor Type: Accelerometer, 3 Axis
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1074,SCA3060D01DEMO
Base Product Number: SCA3060
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283794-SCA3060-D01DEMO
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B Pro - AS-RTK2B-PROF9P-L1L2 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,PMA2-162LN+,MC1631,50 OHM - TB-615+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2010721 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Moisture in oil Eval Kit - Moisture in oil Eval Kit - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details