Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA3060-D01-1

Description
Win Source Part Number: 1235098-SCA3060-D01- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Adjustable Bandwidth, Temperature Sensor Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 1000 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, Flat Lead Supplier Device Package: 12-DFL Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1073-2,SCA3060-D 01,551-1073-1,SCA306 0D011,551-1073-6 Base Product Number: SCA3060 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235098-SCA3060-D01- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Adjustable Bandwidth, Temperature Sensor Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 1000 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, Flat Lead Supplier Device Package: 12-DFL Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1073-2,SCA3060-D 01,551-1073-1,SCA306 0D011,551-1073-6 Base Product Number: SCA3060 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235098-SCA3060-D01-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235098-SCA3060-D01-1
Win Source Part Number: 1235098-SCA3060-D01- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Adjustable Bandwidth, Temperature Sensor Package: Tape & Reel Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y, Z Acceleration Range: ±2g Sensitivity (LSB/g): 1000 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, Flat Lead Supplier Device Package: 12-DFL Temperature Range - Operating: -40°C ~ 105°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1073-2,SCA3060-D 01,551-1073-1,SCA306 0D011,551-1073-6 Base Product Number: SCA3060 Product Status: Obsolete

Win Source Part Number: 1235098-SCA3060-D01-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Features: Adjustable Bandwidth, Temperature Sensor
Package: Tape & Reel
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 55Hz
Axis: X, Y, Z
Acceleration Range: ±2g
Sensitivity (LSB/g): 1000
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD, Flat Lead
Supplier Device Package: 12-DFL
Temperature Range - Operating: -40°C ~ 105°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1073-2,SCA3060-D01,551-1073-1,SCA3060D011,551-1073-6
Base Product Number: SCA3060
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - 551-1073-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1073-2-ND
Accelerometers 551-1073-2-ND
Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-DFL

Accelerometer X, Y, Z Axis ±2g 30Hz ~ 55Hz 12-DFL

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA3060-D01-1 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA3060-D01-1
Sensors, Transducers - Motion Sensors - Accelerometers SCA3060-D01-1
ACCELEROMETER 2G SPI 12DFL

ACCELEROMETER 2G SPI 12DFL

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1235098-SCA3060-D01-1 551-1073-2-ND SCA3060-D01-1
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 g 2 g
Operating Temperature -40 to 221 F (-40 to 105 C) -40 to 221 F (-40 to 105 C)
Measurement Axes Triaxial
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Accelerometer with TEDS - 3274A2 - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20004560-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 5 g
Frequency Range 0.0 to 800 Hz
View Details