Murata Electronics Evaluation Boards - Sensors - SCA3000-E05 PWB SCA3000-E05 PWB

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793979-SCA3000-E05 PWB Series: 180 Operating Supply Voltage: 2.35 V ~ 3.6 V Interface: SPI Sensitivity: 160 counts/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±18g Embedded: No Utilized IC / Part: SCA3000-E05 Sensor Type: Accelerometer, 3 Axis Family Name: SCA3000 Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 793979-SCA3000-E05 PWB Series: 180 Operating Supply Voltage: 2.35 V ~ 3.6 V Interface: SPI Sensitivity: 160 counts/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±18g Embedded: No Utilized IC / Part: SCA3000-E05 Sensor Type: Accelerometer, 3 Axis Family Name: SCA3000 Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation Boards - Sensors - SCA3000-E05 PWB - 793979-SCA3000-E05 PWB - Win Source Electronics
Laguna Hills, CA, United States
Evaluation Boards - Sensors - SCA3000-E05 PWB
793979-SCA3000-E05 PWB
Evaluation Boards - Sensors - SCA3000-E05 PWB 793979-SCA3000-E05 PWB
Manufacturer: Murata Electronics North America Win Source Part Number: 793979-SCA3000-E05 PWB Series: 180 Operating Supply Voltage: 2.35 V ~ 3.6 V Interface: SPI Sensitivity: 160 counts/g Part Status: Obsolete(EOL) Supplied Contents: Board(s) Sensing Range: ±18g Embedded: No Utilized IC / Part: SCA3000-E05 Sensor Type: Accelerometer, 3 Axis Family Name: SCA3000 Categories: Development Boards, Kits, Programmers Introduction Date: November 01, 2007 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 89 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 793979-SCA3000-E05 PWB
Series: 180
Operating Supply Voltage: 2.35 V ~ 3.6 V
Interface: SPI
Sensitivity: 160 counts/g
Part Status: Obsolete(EOL)
Supplied Contents: Board(s)
Sensing Range: ±18g
Embedded: No
Utilized IC / Part: SCA3000-E05
Sensor Type: Accelerometer, 3 Axis
Family Name: SCA3000
Categories: Development Boards, Kits, Programmers
Introduction Date: November 01, 2007
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 793979-SCA3000-E05 PWB
Product Name Evaluation Boards - Sensors - SCA3000-E05 PWB
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products