Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA3000-E04

Description
Win Source Part Number: 1235081-SCA3000-E04 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA3000 Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Axis: X, Y, Z Acceleration Range: ±6g Sensitivity (LSB/g): 500 Voltage - Supply: 2.35V ~ 3.6V Package / Case: 18-SMD, No Lead Supplier Device Package: 18-SMD Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1047-2,551-1047- 1,SCA3000E04 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235081-SCA3000-E04 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA3000 Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Axis: X, Y, Z Acceleration Range: ±6g Sensitivity (LSB/g): 500 Voltage - Supply: 2.35V ~ 3.6V Package / Case: 18-SMD, No Lead Supplier Device Package: 18-SMD Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1047-2,551-1047- 1,SCA3000E04 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235081-SCA3000-E04
Sensors, Transducers - Motion Sensors - Accelerometers 1235081-SCA3000-E04
Win Source Part Number: 1235081-SCA3000-E04 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA3000 Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Axis: X, Y, Z Acceleration Range: ±6g Sensitivity (LSB/g): 500 Voltage - Supply: 2.35V ~ 3.6V Package / Case: 18-SMD, No Lead Supplier Device Package: 18-SMD Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1047-2,551-1047- 1,SCA3000E04 Base Product Number: SCA3000 Product Status: Obsolete

Win Source Part Number: 1235081-SCA3000-E04
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: SCA3000
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Axis: X, Y, Z
Acceleration Range: ±6g
Sensitivity (LSB/g): 500
Voltage - Supply: 2.35V ~ 3.6V
Package / Case: 18-SMD, No Lead
Supplier Device Package: 18-SMD
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 551-1047-2,551-1047-1,SCA3000E04
Base Product Number: SCA3000
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1235081-SCA3000-E04
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Accelerometers for machine and machining - ACCELEROMETERS - Marposs Corp
Specs
Measurement Axes Single (optional feature); Biaxial (optional feature); Triaxial (optional feature)
Sensor Technology MEMS (optional feature); Piezoelectric (optional feature)
Device Category Sensor / Transducer
View Details