Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCA3000-E04 PWB

Description
Win Source Part Number: 1283789-SCA3000-E04 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 500 counts/g Supplied Contents: Board(s) Sensing Range: ±6g Embedded: No Utilized IC / Part: SCA3000-E04 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1047 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283789-SCA3000-E04 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 500 counts/g Supplied Contents: Board(s) Sensing Range: ±6g Embedded: No Utilized IC / Part: SCA3000-E04 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1047 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283789-SCA3000-E04 PWB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283789-SCA3000-E04 PWB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283789-SCA3000-E04 PWB
Win Source Part Number: 1283789-SCA3000-E04 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 500 counts/g Supplied Contents: Board(s) Sensing Range: ±6g Embedded: No Utilized IC / Part: SCA3000-E04 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: 551-1047 Base Product Number: SCA3000 Product Status: Obsolete

Win Source Part Number: 1283789-SCA3000-E04 PWB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: 180
Package: Bulk
Standard Package: 1
Interface: SPI
Sensitivity: 500 counts/g
Supplied Contents: Board(s)
Sensing Range: ±6g
Embedded: No
Utilized IC / Part: SCA3000-E04
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.35V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: 551-1047
Base Product Number: SCA3000
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283789-SCA3000-E04 PWB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products