Murata Electronics Accelerometers SCA3000-E02

Description
Accelerometer X, Y, Z Axis ±3g 18-SMD
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±3g 18-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 551-1039-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1039-2-ND
Accelerometers 551-1039-2-ND
Accelerometer X, Y, Z Axis ±3g 18-SMD

Accelerometer X, Y, Z Axis ±3g 18-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235082-SCA3000-E02
Sensors, Transducers - Motion Sensors - Accelerometers 1235082-SCA3000-E02
Win Source Part Number: 1235082-SCA3000-E02 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: SCA3000 Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 100 Mounting: SMD (SMT) Output Type: I2C Axis: X, Y, Z Acceleration Range: ±3g Sensitivity (LSB/g): 1000 Voltage - Supply: 2.35V ~ 3.6V Package / Case: 18-SMD, No Lead Supplier Device Package: 18-SMD Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 48 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Murata Electronics Other Names: SCA3000-E02-10,551-1 039-2,551-1039-1,SCA 3000E02 Base Product Number: SCA3000 Product Status: Obsolete

Win Source Part Number: 1235082-SCA3000-E02
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: SCA3000
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 100
Mounting: SMD (SMT)
Output Type: I2C
Axis: X, Y, Z
Acceleration Range: ±3g
Sensitivity (LSB/g): 1000
Voltage - Supply: 2.35V ~ 3.6V
Package / Case: 18-SMD, No Lead
Supplier Device Package: 18-SMD
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Murata Electronics
Other Names: SCA3000-E02-10,551-1039-2,551-1039-1,SCA3000E02
Base Product Number: SCA3000
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA3000-E02 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA3000-E02
Sensors, Transducers - Motion Sensors - Accelerometers SCA3000-E02
ACCELEROMETER 3G I2C 18SMD

ACCELEROMETER 3G I2C 18SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 551-1039-2-ND 1235082-SCA3000-E02 SCA3000-E02
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High-Resolution ±1 g Inclinometer and Accelerometer - AXO®301 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Accelerometer - 3023B2 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details