Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCA3000-E01 PWB

Description
Win Source Part Number: 1283790-SCA3000-E01 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 1000 counts/g Supplied Contents: Board(s) Sensing Range: ±3g Embedded: No Utilized IC / Part: SCA3000-E01 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1038 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283790-SCA3000-E01 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 1000 counts/g Supplied Contents: Board(s) Sensing Range: ±3g Embedded: No Utilized IC / Part: SCA3000-E01 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1038 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283790-SCA3000-E01 PWB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283790-SCA3000-E01 PWB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283790-SCA3000-E01 PWB
Win Source Part Number: 1283790-SCA3000-E01 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: SPI Sensitivity: 1000 counts/g Supplied Contents: Board(s) Sensing Range: ±3g Embedded: No Utilized IC / Part: SCA3000-E01 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1038 Base Product Number: SCA3000 Product Status: Obsolete

Win Source Part Number: 1283790-SCA3000-E01 PWB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: 180
Package: Bulk
Standard Package: 1
Interface: SPI
Sensitivity: 1000 counts/g
Supplied Contents: Board(s)
Sensing Range: ±3g
Embedded: No
Utilized IC / Part: SCA3000-E01
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.35V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9023.00.0000
Mfr: Murata Electronics
Other Names: 551-1038
Base Product Number: SCA3000
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1283790-SCA3000-E01 PWB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Communication & Wireless Development Tools - 1747945 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Bus Width 14 bit adc; Other
Supported System 14 bit adc
View Details
TB,PHA-11+,50 OHM, 50-1200 MHz - TB-566-50+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 3619-AS-GNSS-F10N-L1L5-NH-ND - DigiKey
Specs
Supported System GPS; Navigation, Transceiver
View Details
Sensor Development Tools - 1964368 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
2 suppliers