Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCA3000-D02 PWB

Description
Win Source Part Number: 1283792-SCA3000-D02 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1333 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA3000-D02 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1036 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1283792-SCA3000-D02 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1333 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA3000-D02 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1036 Base Product Number: SCA3000 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1283792-SCA3000-D02 PWB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1283792-SCA3000-D02 PWB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1283792-SCA3000-D02 PWB
Win Source Part Number: 1283792-SCA3000-D02 PWB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Series: 180 Package: Bulk Standard Package: 1 Interface: I2C Sensitivity: 1333 counts/g Supplied Contents: Board(s) Sensing Range: ±2g Embedded: No Utilized IC / Part: SCA3000-D02 Sensor Type: Accelerometer, 3 Axis Voltage - Supply: 2.35V ~ 3.6V ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 9023.00.0000 Mfr: Murata Electronics Other Names: 551-1036 Base Product Number: SCA3000 Product Status: Obsolete

Win Source Part Number: 1283792-SCA3000-D02 PWB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Series: 180
Package: Bulk
Standard Package: 1
Interface: I2C
Sensitivity: 1333 counts/g
Supplied Contents: Board(s)
Sensing Range: ±2g
Embedded: No
Utilized IC / Part: SCA3000-D02
Sensor Type: Accelerometer, 3 Axis
Voltage - Supply: 2.35V ~ 3.6V
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 9023.00.0000
Mfr: Murata Electronics
Other Names: 551-1036
Base Product Number: SCA3000
Product Status: Obsolete

Buy Now Datasheet
Sensor Evaluation Boards - 551-1036-ND - DigiKey
Thief River Falls, MN, United States
Sensor Evaluation Boards
551-1036-ND
Sensor Evaluation Boards 551-1036-ND
SCA3000-D02 180 Accelerometer, 3 Axis Sensor Evaluation Board

SCA3000-D02 180 Accelerometer, 3 Axis Sensor Evaluation Board

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1283792-SCA3000-D02 PWB 551-1036-ND
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Sensor Evaluation Boards
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Microcontroller Development Tools - 1769118 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Mcu
View Details
Sensor Development Boards and Evaluation Kits - DPP301A000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers
Evaluation Boards - CY14NVSRAMKIT-001 - Infineon Technologies AG
Specs
Category Developement Board
Supported System Industrial automation ; Communication
View Details
3 suppliers
simpleRTK3B Heading - AS-RTK3B-MH-L1L2-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details