Murata Electronics Accelerometers SCA3000-D01

Description
Accelerometer X, Y, Z Axis ±2g 18-SMD
Request a Quote Datasheet
Description
Accelerometer X, Y, Z Axis ±2g 18-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 551-1033-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1033-2-ND
Accelerometers 551-1033-2-ND
Accelerometer X, Y, Z Axis ±2g 18-SMD

Accelerometer X, Y, Z Axis ±2g 18-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA3000-D01
933163-SCA3000-D01
Motion Sensors - Motion Sensors - Accelerometers - SCA3000-D01 933163-SCA3000-D01
Manufacturer: Murata Electronics North America Win Source Part Number: 933163-SCA3000-D01 Series: SCA3000 Operating Temperature Range: -40°C ~ 85°C (TA) Features: Accelerometer X, Y, Z Axis ±2g - 18-SMD Package: Reel - TR Package: 18-SMD, No Lead Mounting: Surface Mount Part Status: Obsolete Family Name: SCA3000 Categories: Sensors Case / Package: 18-SMD ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8543.70.9960 Other Part Number: Q4651604, SCA3000D01, 551-1033-1, 551-1033-2, SCA3000-D01-10

Manufacturer: Murata Electronics North America
Win Source Part Number: 933163-SCA3000-D01
Series: SCA3000
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Accelerometer X, Y, Z Axis ±2g - 18-SMD
Package: Reel - TR
Package: 18-SMD, No Lead
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SCA3000
Categories: Sensors
Case / Package: 18-SMD
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9960
Other Part Number: Q4651604, SCA3000D01, 551-1033-1, 551-1033-2, SCA3000-D01-10

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Accelerometers Accelerometers
Product Number 551-1033-2-ND 933163-SCA3000-D01
Product Name Accelerometers Motion Sensors - Motion Sensors - Accelerometers - SCA3000-D01
Measurement Axes Triaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
CCLD Accel, Top Conn, 100mV/g, HT - -4526--- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details
Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details