Murata Power Solutions Accelerometer, Aec-Q100, 2-Axis, Dfl; Mems Sensor Output Murata SCA2110-D04

Description
ACCELEROMETER, AEC-Q100, 2-AXIS, DFL; MEMS Sensor Output:Digital; Measurement Axis:X, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:12Pins; Sensitivity Typ:900counts/g;RoHS Compliant: Yes
Datasheet
Description
ACCELEROMETER, AEC-Q100, 2-AXIS, DFL; MEMS Sensor Output:Digital; Measurement Axis:X, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:12Pins; Sensitivity Typ:900counts/g;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometer, Aec-Q100, 2-Axis, Dfl; Mems Sensor Output Murata - 96Y9618 - Newark, An Avnet Company
Chicago, IL, United States
Accelerometer, Aec-Q100, 2-Axis, Dfl; Mems Sensor Output Murata
96Y9618
Accelerometer, Aec-Q100, 2-Axis, Dfl; Mems Sensor Output Murata 96Y9618
ACCELEROMETER, AEC-Q100, 2-AXIS, DFL; MEMS Sensor Output:Digital; Measurement Axis:X, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:12Pins; Sensitivity Typ:900counts/g;RoHS Compliant: Yes

ACCELEROMETER, AEC-Q100, 2-AXIS, DFL; MEMS Sensor Output:Digital; Measurement Axis:X, Z; Acceleration Range:± 2g; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Sensor Case Style:SMD; No. of Pins:12Pins; Sensitivity Typ:900counts/g;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 96Y9618
Product Name Accelerometer, Aec-Q100, 2-Axis, Dfl; Mems Sensor Output Murata
Sensor Type Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - A1222LLHLT-T - Shenzhen Shengyu Electronics Technology Limited
Specs
Sensor Type Magnetic
Input Voltage 3 to 24 volts
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers
Line sensors, For spectrophotometry - S3924-256Q - Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details