Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1091758-SCA2110-D04
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Number of Pins: 12
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SCA2110-D04SCA2110D0
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Shortage
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1091758-SCA2110-D04 |
| Product Name | OEM Parts - OEM Parts ( S ) - SCA2110-D04 |