Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA2110-D04-1

Description
Win Source Part Number: 1235089-SCA2110-D04- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Z Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA2110
Request a Quote Datasheet
Description
Win Source Part Number: 1235089-SCA2110-D04- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Z Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA2110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235089-SCA2110-D04-1
Sensors, Transducers - Motion Sensors - Accelerometers 1235089-SCA2110-D04-1
Win Source Part Number: 1235089-SCA2110-D04- 1 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Package: Tape & Reel (TR) Standard Package: 100 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Z Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA2110

Win Source Part Number: 1235089-SCA2110-D04-1
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Package: Tape & Reel (TR)
Standard Package: 100
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 55Hz
Axis: X, Z
Acceleration Range: ±2g
Sensitivity (LSB/g): 900
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 58 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA2110

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 1235089-SCA2110-D04-1
Product Name Sensors, Transducers - Motion Sensors - Accelerometers
Sensor Mounting SMD (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Miniature Accelerometer - 3097A1T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details