Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095601-SCA2100-D02
Packaging: Cut Tape
Termination: SMD/SMT
Mounting: SMD (SMT)
Output Type: Digital
Interface: SPI
Bandwidth: 55 Hz
Number of Pins: 12
Axis: X, Y
Categories: OEM Parts( S )
Alternative Parts (Cross-Reference): SCA2100-D02SCA2100D0
Popularity: Low
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Shortage
Mount: Surface Mount
RoHS: Non-Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 3.6 V
Min Supply Voltage: 3 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1095601-SCA2100-D02 |
| Product Name | OEM Parts - OEM Parts ( S ) - SCA2100-D02 |