Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA2100-D02-10

Description
Win Source Part Number: 1235091-SCA2100-D02- 10 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, No Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA2100
Request a Quote Datasheet
Description
Win Source Part Number: 1235091-SCA2100-D02- 10 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, No Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA2100
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235091-SCA2100-D02-10
Sensors, Transducers - Motion Sensors - Accelerometers 1235091-SCA2100-D02-10
Win Source Part Number: 1235091-SCA2100-D02- 10 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100 Type: Digital Features: Temperature Sensor Package: Tape & Reel (TR) Standard Package: 1,000 Mounting: SMD (SMT) Output Type: SPI Bandwidth: 30Hz ~ 55Hz Axis: X, Y Acceleration Range: ±2g Sensitivity (LSB/g): 900 Voltage - Supply: 3V ~ 3.6V Package / Case: 12-SMD, No Lead Supplier Device Package: 12-SMD Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA2100

Win Source Part Number: 1235091-SCA2100-D02-10
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100
Type: Digital
Features: Temperature Sensor
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Output Type: SPI
Bandwidth: 30Hz ~ 55Hz
Axis: X, Y
Acceleration Range: ±2g
Sensitivity (LSB/g): 900
Voltage - Supply: 3V ~ 3.6V
Package / Case: 12-SMD, No Lead
Supplier Device Package: 12-SMD
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA2100

Buy Now Datasheet
Accelerometers - SCA2100-D02-10-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
SCA2100-D02-10-ND
Accelerometers SCA2100-D02-10-ND
Accelerometer X, Y Axis ±2g 30Hz ~ 55Hz 12-SMD

Accelerometer X, Y Axis ±2g 30Hz ~ 55Hz 12-SMD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Accelerometers Accelerometers
Product Number 1235091-SCA2100-D02-10 SCA2100-D02-10-ND
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers
Sensor Mounting SMD (SMT) SMD
Acceleration 2 g 2 g
Operating Temperature -40 to 257 F (-40 to 125 C) -40 to 257 F (-40 to 125 C)
Measurement Axes Biaxial
Unlock Full Specs
to access all available technical data

Similar Products

High Dynamics ±14 g Industrial MEMS Accelerometer - AXO®314 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Triaxial Seat Pad Accelerometer - 5313A - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Center bolt mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Vibration Sensors - 20020338-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 10 g
Frequency Range 0.0 to 1000 Hz
View Details