Murata Electronics Accelerometers SCA2100-D02-1

Description
Accelerometer X, Y Axis ±2g 30Hz ~ 55Hz 12-SMD
Request a Quote Datasheet
Description
Accelerometer X, Y Axis ±2g 30Hz ~ 55Hz 12-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 551-1054-2-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1054-2-ND
Accelerometers 551-1054-2-ND
Accelerometer X, Y Axis ±2g 30Hz ~ 55Hz 12-SMD

Accelerometer X, Y Axis ±2g 30Hz ~ 55Hz 12-SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Accelerometers
Product Number 551-1054-2-ND
Product Name Accelerometers
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

Vibration Sensors - 10218031-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 2 g
Frequency Range 0.0 to 700 Hz
View Details
Charge Accel,Top Conn,Hex, integ stud - -4505-A-- - Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric charge
Sensor Mounting Stud/Bolt; Stud mounting
View Details
High Performance ±14 g Digital MEMS Accelerometer - AXO®315 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details