Murata Electronics Sensors, Transducers - Motion Sensors - Accelerometers SCA11H-A01-036

Description
Win Source Part Number: 1235112-SCA11H-A01-0 36 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Bulk Standard Package: 36 Output Type: RF Axis: X Sensitivity (LSB/g): 427 Voltage - Supply: 9V Mounting Type: Free Hanging Package / Case: Nonstandard Temperature Range - Operating: 10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-14344 Base Product Number: SCA11H Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1235112-SCA11H-A01-0 36 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Bulk Standard Package: 36 Output Type: RF Axis: X Sensitivity (LSB/g): 427 Voltage - Supply: 9V Mounting Type: Free Hanging Package / Case: Nonstandard Temperature Range - Operating: 10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-14344 Base Product Number: SCA11H Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235112-SCA11H-A01-036
Sensors, Transducers - Motion Sensors - Accelerometers 1235112-SCA11H-A01-036
Win Source Part Number: 1235112-SCA11H-A01-0 36 Category: Sensors, Transducers>Motion Sensors - Accelerometers Package: Bulk Standard Package: 36 Output Type: RF Axis: X Sensitivity (LSB/g): 427 Voltage - Supply: 9V Mounting Type: Free Hanging Package / Case: Nonstandard Temperature Range - Operating: 10°C ~ 55°C ECCN: EAR99 Fake Threat In the Open Market: 76 pct. HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-14344 Base Product Number: SCA11H Product Status: Obsolete

Win Source Part Number: 1235112-SCA11H-A01-036
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Package: Bulk
Standard Package: 36
Output Type: RF
Axis: X
Sensitivity (LSB/g): 427
Voltage - Supply: 9V
Mounting Type: Free Hanging
Package / Case: Nonstandard
Temperature Range - Operating: 10°C ~ 55°C
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 490-14344
Base Product Number: SCA11H
Product Status: Obsolete

Buy Now Datasheet
Accelerometers - 490-14344-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
490-14344-ND
Accelerometers 490-14344-ND
Accelerometer X Axis

Accelerometer X Axis

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA11H-A01-036 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA11H-A01-036
Sensors, Transducers - Motion Sensors - Accelerometers SCA11H-A01-036
ACCELERATION SENSOR MODULES RF

ACCELERATION SENSOR MODULES RF

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 1235112-SCA11H-A01-036 490-14344-ND SCA11H-A01-036
Product Name Sensors, Transducers - Motion Sensors - Accelerometers Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Operating Temperature 50 to 131 F (10 to 55 C) 50 to 131 F (10 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-02 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details