Murata Electronics Accelerometers SCA111-CC4H1W

Description
Accelerometer X Axis ±2g 60Hz ~ 170Hz
Request a Quote Datasheet
Description
Accelerometer X Axis ±2g 60Hz ~ 170Hz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 551-1022-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
551-1022-ND
Accelerometers 551-1022-ND
Accelerometer X Axis ±2g 60Hz ~ 170Hz

Accelerometer X Axis ±2g 60Hz ~ 170Hz

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235110-SCA111-CC4H1W
Sensors, Transducers - Motion Sensors - Accelerometers 1235110-SCA111-CC4H1W
Win Source Part Number: 1235110-SCA111-CC4H1 W Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Package: Bulk Standard Package: 5 Output Type: Analog Voltage Bandwidth: 60Hz ~ 170Hz Axis: X Acceleration Range: ±2g Sensitivity (mV/g): 1000 Voltage - Supply: 7V ~ 27V Mounting Type: Screw Mount Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 551-1022 Base Product Number: SCA111 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1235110-SCA111-CC4H1W
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Package: Bulk
Standard Package: 5
Output Type: Analog Voltage
Bandwidth: 60Hz ~ 170Hz
Axis: X
Acceleration Range: ±2g
Sensitivity (mV/g): 1000
Voltage - Supply: 7V ~ 27V
Mounting Type: Screw Mount
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 551-1022
Base Product Number: SCA111
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA111-CC4H1W - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA111-CC4H1W
Sensors, Transducers - Motion Sensors - Accelerometers SCA111-CC4H1W
ACCELEROMETER 2G ANALOG

ACCELEROMETER 2G ANALOG

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 551-1022-ND 1235110-SCA111-CC4H1W SCA111-CC4H1W
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Sensor Mounting Screw Mount
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details