Murata Electronics Accelerometers SCA10H-D01-112

Description
Accelerometer X Axis Module
Request a Quote Datasheet
Description
Accelerometer X Axis Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - 490-16645-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
490-16645-ND
Accelerometers 490-16645-ND
Accelerometer X Axis Module

Accelerometer X Axis Module

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235103-SCA10H-D01-112
Sensors, Transducers - Motion Sensors - Accelerometers 1235103-SCA10H-D01-112
Win Source Part Number: 1235103-SCA10H-D01-1 12 Category: Sensors, Transducers>Motion Sensors - Accelerometers Type: Analog Features: Sleep Mode Package: Tray Standard Package: 112 Mounting: SMD (SMT) Output Type: I2C, SPI Axis: X Sensitivity (LSB/g): 427 Voltage - Supply: 8V ~ 10V Package / Case: Module Supplier Device Package: Module Temperature Range - Operating: 0°C ~ 80°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-16645 Base Product Number: SCA10H Product Status: Obsolete

Win Source Part Number: 1235103-SCA10H-D01-112
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Type: Analog
Features: Sleep Mode
Package: Tray
Standard Package: 112
Mounting: SMD (SMT)
Output Type: I2C, SPI
Axis: X
Sensitivity (LSB/g): 427
Voltage - Supply: 8V ~ 10V
Package / Case: Module
Supplier Device Package: Module
Temperature Range - Operating: 0°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 490-16645
Base Product Number: SCA10H
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA10H-D01-112 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA10H-D01-112
Sensors, Transducers - Motion Sensors - Accelerometers SCA10H-D01-112
ACCELEROMETER I2C/SPI MODULE

ACCELEROMETER I2C/SPI MODULE

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number 490-16645-ND 1235103-SCA10H-D01-112 SCA10H-D01-112
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Single
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details