Manufacturer: Murata Electronics North America
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1006380-SCA103T-D05
Packaging: Cut Tape
Termination: SMD/SMT
Voltage Rating: 5.25 V
Mounting: SMD (SMT)
Output Type: Analog
Interface: SPI
Bandwidth: 28 Hz
Number of Pins: 12
Axis: X or Y
Categories: OEM Parts( S )
Popularity: Low
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Shortage
Lead Free: Yes
RoHS: Compliant
REACH SVHC: No SVHC
Max Supply Voltage: 5.25 V
Min Supply Voltage: 4.75 V
| Win Source Electronics | |
|---|---|
| Product Category | Uncategorized Products |
| Product Number | 1006380-SCA103T-D05 |
| Product Name | OEM Parts - OEM Parts ( S ) - SCA103T-D05 |