Murata Electronics Motion Sensors - Motion Sensors - Inclinometers - SCA103T-D05-1 SCA103T-D05-1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 893824-SCA103T-D05-1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend Package: Reel - TR Package: 12-SMD, L-Bend Part Status: Obsolete Family Name: SCA103T Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Other Part Number: SCA103TD051, 551-1001-1-NDR, SCA103T-D05, 551-1001-2, 551-1001-1, 551-1001-2-NDR
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 893824-SCA103T-D05-1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend Package: Reel - TR Package: 12-SMD, L-Bend Part Status: Obsolete Family Name: SCA103T Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Other Part Number: SCA103TD051, 551-1001-1-NDR, SCA103T-D05, 551-1001-2, 551-1001-1, 551-1001-2-NDR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Inclinometers - SCA103T-D05-1 - 893824-SCA103T-D05-1 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Inclinometers - SCA103T-D05-1
893824-SCA103T-D05-1
Motion Sensors - Motion Sensors - Inclinometers - SCA103T-D05-1 893824-SCA103T-D05-1
Manufacturer: Murata Electronics North America Win Source Part Number: 893824-SCA103T-D05-1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend Package: Reel - TR Package: 12-SMD, L-Bend Part Status: Obsolete Family Name: SCA103T Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Quantity per package: 100 MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Other Part Number: SCA103TD051, 551-1001-1-NDR, SCA103T-D05, 551-1001-2, 551-1001-1, 551-1001-2-NDR

Manufacturer: Murata Electronics North America
Win Source Part Number: 893824-SCA103T-D05-1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Sensor Inclinometer ±30° X or Y Axis 8 ~ 28Hz Bandwidth 12-SMD, L-Bend
Package: Reel - TR
Package: 12-SMD, L-Bend
Part Status: Obsolete
Family Name: SCA103T
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Quantity per package: 100
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Other Part Number: SCA103TD051, 551-1001-1-NDR, SCA103T-D05, 551-1001-2, 551-1001-1, 551-1001-2-NDR

Buy Now Datasheet
Inclinometers - SCA103T-D05-1 - ODG (Origin Data Global)
Shenzhen, China
Inclinometers
SCA103T-D05-1
Inclinometers SCA103T-D05-1
SENSOR INCLINOMETER 30DEG 12SMD

SENSOR INCLINOMETER 30DEG 12SMD

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Motion and Occupancy Detectors Motion and Occupancy Detectors
Product Number 893824-SCA103T-D05-1 SCA103T-D05-1
Product Name Motion Sensors - Motion Sensors - Inclinometers - SCA103T-D05-1 Inclinometers
Unlock Full Specs
to access all available technical data

Similar Products

Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 1901836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type PIR
Detection Range 26.25 ft (80 dm)
Mounting Flush mount
View Details
Type 18.21 - PIR movement detectors 10A - 182182300300 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Thermacon PIR Motion Sensor - T-80/S-80 - Dexter Research Center, Inc.
Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 9 to 11 ft (27.43 to 33.53 dm)
Mounting Ceiling Mount
View Details