Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D22 SCA1020-D22

Description
Manufacturer: Murata Electronics Win Source Part Number: 808338-SCA1020-D22 Packaging: Bulk Type: Analog, Digital Mounting Style: SMD Features: Temperature Sensor Output Type: Analog, SPI Bandwidth: 50Hz Part Status: Obsolete (End Of Life) Axis: Y, Z Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Supplier Device Package: 12-SMD Manufacturer Package: 12-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote
Description
Manufacturer: Murata Electronics Win Source Part Number: 808338-SCA1020-D22 Packaging: Bulk Type: Analog, Digital Mounting Style: SMD Features: Temperature Sensor Output Type: Analog, SPI Bandwidth: 50Hz Part Status: Obsolete (End Of Life) Axis: Y, Z Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Supplier Device Package: 12-SMD Manufacturer Package: 12-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined Supply Voltage (V): 4.75V ~ 5.25V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D22 - 808338-SCA1020-D22 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D22
808338-SCA1020-D22
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D22 808338-SCA1020-D22
Manufacturer: Murata Electronics Win Source Part Number: 808338-SCA1020-D22 Packaging: Bulk Type: Analog, Digital Mounting Style: SMD Features: Temperature Sensor Output Type: Analog, SPI Bandwidth: 50Hz Part Status: Obsolete (End Of Life) Axis: Y, Z Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Supplier Device Package: 12-SMD Manufacturer Package: 12-SMD, Gull Wing Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: Vendor Undefined Supply Voltage (V): 4.75V ~ 5.25V

Manufacturer: Murata Electronics
Win Source Part Number: 808338-SCA1020-D22
Packaging: Bulk
Type: Analog, Digital
Mounting Style: SMD
Features: Temperature Sensor
Output Type: Analog, SPI
Bandwidth: 50Hz
Part Status: Obsolete (End Of Life)
Axis: Y, Z
Acceleration Range: ±1.7g
Sensitivity (mV/g): 1200
Supplier Device Package: 12-SMD
Manufacturer Package: 12-SMD, Gull Wing
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: Vendor Undefined
Supply Voltage (V): 4.75V ~ 5.25V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Accelerometers
Product Number 808338-SCA1020-D22
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D22
Sensor Mounting SMD
Unlock Full Specs
to access all available technical data

Similar Products

High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details
General Purpose Accelerometer - 3056D6T - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Single
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Stud/Bolt; Stud mounting
View Details