Murata Electronics Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D08 SCA1020-D08

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846868-SCA1020-D08 Series: SCA1020 Features: Accelerometer Axis Package: Bulk Part Status: Obsolete Family Name: SCA1020 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 846868-SCA1020-D08 Series: SCA1020 Features: Accelerometer Axis Package: Bulk Part Status: Obsolete Family Name: SCA1020 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D08 - 846868-SCA1020-D08 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D08
846868-SCA1020-D08
Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D08 846868-SCA1020-D08
Manufacturer: Murata Electronics North America Win Source Part Number: 846868-SCA1020-D08 Series: SCA1020 Features: Accelerometer Axis Package: Bulk Part Status: Obsolete Family Name: SCA1020 Categories: Sensors ECCN: OBSOLETE Popularity: Medium Fake Threat In the Open Market: 94 pct. Supply and Demand Status: Limited Quantity per package: 1

Manufacturer: Murata Electronics North America
Win Source Part Number: 846868-SCA1020-D08
Series: SCA1020
Features: Accelerometer Axis
Package: Bulk
Part Status: Obsolete
Family Name: SCA1020
Categories: Sensors
ECCN: OBSOLETE
Popularity: Medium
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Limited
Quantity per package: 1

Buy Now
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA1020-D08
Sensors, Transducers - Motion Sensors - Accelerometers SCA1020-D08
ACCEL 1.7G ANALOG/SPI 12SMD

ACCEL 1.7G ANALOG/SPI 12SMD

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers
Product Number 846868-SCA1020-D08 SCA1020-D08
Product Name Motion Sensors - Motion Sensors - Accelerometers - SCA1020-D08 Sensors, Transducers - Motion Sensors - Accelerometers
Unlock Full Specs
to access all available technical data

Similar Products

Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
Plug & Play Accelerometers - 20005537-00 - TE Connectivity
Specs
Sensor Technology MEMS
Acceleration 6 g
Frequency Range 0.0 to 200 Hz
View Details