Murata Electronics Accelerometers SCA1020-D06-6

Description
Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD
Request a Quote Datasheet
Description
Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Accelerometers - SCA1020-D06-6-ND - DigiKey
Thief River Falls, MN, United States
Accelerometers
SCA1020-D06-6-ND
Accelerometers SCA1020-D06-6-ND
Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD

Accelerometer Y, Z Axis ±1.7g 50Hz 12-SMD

Buy Now Datasheet
Laguna Hills, CA, United States
Sensors, Transducers - Motion Sensors - Accelerometers
1235102-SCA1020-D06-6
Sensors, Transducers - Motion Sensors - Accelerometers 1235102-SCA1020-D06-6
Win Source Part Number: 1235102-SCA1020-D06- 6 Category: Sensors, Transducers>Motion Sensors - Accelerometers Series: Automotive, AEC-Q100, SCA1020 Type: Analog, Digital Package: Tape & Reel (TR) Standard Package: 600 Mounting: SMD (SMT) Output Type: Analog, SPI Bandwidth: 50Hz Axis: Y, Z Acceleration Range: ±1.7g Sensitivity (mV/g): 1200 Voltage - Supply: 5V Package / Case: 12-SMD, Gull Wing Supplier Device Package: 12-SMD ECCN: EAR99 Fake Threat In the Open Market: 79 pct. MSL Level: 3 (168 Hours) HTSUS: 9031.80.8085 Mfr: Murata Electronics Base Product Number: SCA1020 Product Status: Obsolete

Win Source Part Number: 1235102-SCA1020-D06-6
Category: Sensors, Transducers>Motion Sensors - Accelerometers
Series: Automotive, AEC-Q100, SCA1020
Type: Analog, Digital
Package: Tape & Reel (TR)
Standard Package: 600
Mounting: SMD (SMT)
Output Type: Analog, SPI
Bandwidth: 50Hz
Axis: Y, Z
Acceleration Range: ±1.7g
Sensitivity (mV/g): 1200
Voltage - Supply: 5V
Package / Case: 12-SMD, Gull Wing
Supplier Device Package: 12-SMD
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
MSL Level: 3 (168 Hours)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Base Product Number: SCA1020
Product Status: Obsolete

Buy Now Datasheet
Sensors, Transducers - Motion Sensors - Accelerometers - SCA1020-D06-6 - Acme Chip Technology Co., Limited
Shenzhen, China
Sensors, Transducers - Motion Sensors - Accelerometers
SCA1020-D06-6
Sensors, Transducers - Motion Sensors - Accelerometers SCA1020-D06-6
ACCEL 1.7G ANALOG/SPI 12SMD

ACCEL 1.7G ANALOG/SPI 12SMD

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Accelerometers Accelerometers Accelerometers
Product Number SCA1020-D06-6-ND 1235102-SCA1020-D06-6 SCA1020-D06-6
Product Name Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers Sensors, Transducers - Motion Sensors - Accelerometers
Measurement Axes Biaxial
Device Category Sensor / Transducer
Sensor Outputs Acceleration
Unlock Full Specs
to access all available technical data

Similar Products

Plug & Play Accelerometers - 10219817-00 - TE Connectivity
Specs
Acceleration 50 g
Frequency Range 0.4000 to 12000 Hz
Operating Temperature -67 to 257 F (-55 to 125 C)
View Details
Triaxial Accelerometer - 3133D18 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Measurement Axes Triaxial
Sensor Technology Piezoelectric; Piezoelectric CCLD (IEPE)
Sensor Mounting Adhesive; Adhesive mounting
View Details
Accelerometer Input Module - SCM5B48-01 - Dataforth Corporation
Specs
Sensor Technology Piezoelectric
Device Category Transmitter
Sensor Outputs Acceleration
View Details
High Performance ±5 g Digital MEMS Accelerometer - AXO®305 - Tronics Microsystems
Specs
Measurement Axes Single
Sensor Technology MEMS
Device Category Sensor / Transducer
View Details