Murata Electronics Development Boards, Kits, Programmers - Evaluation Boards - Sensors SCA100T-D07-PCB

Description
Win Source Part Number: 1225038-SCA100T-D07- PCB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: SPI Sensitivity: 0.17V/g Supplied Contents: Board(s) Sensing Range: ±12g Utilized IC / Part: SCA100T-D07 Sensor Type: Accelerometer, 2 Axis Voltage - Supply: 4.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-8622 Base Product Number: SCA100T Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1225038-SCA100T-D07- PCB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: SPI Sensitivity: 0.17V/g Supplied Contents: Board(s) Sensing Range: ±12g Utilized IC / Part: SCA100T-D07 Sensor Type: Accelerometer, 2 Axis Voltage - Supply: 4.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-8622 Base Product Number: SCA100T Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation Boards - Sensors - 1225038-SCA100T-D07-PCB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Sensors
1225038-SCA100T-D07-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensors 1225038-SCA100T-D07-PCB
Win Source Part Number: 1225038-SCA100T-D07- PCB Category: Development Boards, Kits, Programmers>Evaluati on Boards - Sensors Package: Box Standard Package: 1 Interface: SPI Sensitivity: 0.17V/g Supplied Contents: Board(s) Sensing Range: ±12g Utilized IC / Part: SCA100T-D07 Sensor Type: Accelerometer, 2 Axis Voltage - Supply: 4.75V ~ 5.25V ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) HTSUS: 9031.80.8085 Mfr: Murata Electronics Other Names: 490-8622 Base Product Number: SCA100T Product Status: Obsolete

Win Source Part Number: 1225038-SCA100T-D07-PCB
Category: Development Boards, Kits, Programmers>Evaluation Boards - Sensors
Package: Box
Standard Package: 1
Interface: SPI
Sensitivity: 0.17V/g
Supplied Contents: Board(s)
Sensing Range: ±12g
Utilized IC / Part: SCA100T-D07
Sensor Type: Accelerometer, 2 Axis
Voltage - Supply: 4.75V ~ 5.25V
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
HTSUS: 9031.80.8085
Mfr: Murata Electronics
Other Names: 490-8622
Base Product Number: SCA100T
Product Status: Obsolete

Buy Now
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards - SCA100T-D07-PCB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
SCA100T-D07-PCB
Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards SCA100T-D07-PCB
EVAL BOARD SCA100T-D07

EVAL BOARD SCA100T-D07

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1225038-SCA100T-D07-PCB SCA100T-D07-PCB
Product Name Development Boards, Kits, Programmers - Evaluation Boards - Sensors Development Boards, Kits, Programmers - Evaluation Boards - Sensor Evaluation Boards
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Category Developement Board
View Details
TB,TCD,DB714,MM,75 OHM - TB-72 - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Pro - AS-RTK3B-MX5-L125-NH-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
LED Development Tools - 1887087 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details