Murata Electronics Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D02-1 SCA100T-D02-1

Description
Manufacturer: Murata Electronics North America Win Source Part Number: 188821-SCA100T-D02 Voltage Rating: 4.75 to 5.25V Output Type: Voltage Bandwidth: 8 to 28Hz Sensitivity: 2V/g Axis: X, Y Measuring Range: ±90° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Murata Electronics North America Win Source Part Number: 188821-SCA100T-D02 Voltage Rating: 4.75 to 5.25V Output Type: Voltage Bandwidth: 8 to 28Hz Sensitivity: 2V/g Axis: X, Y Measuring Range: ±90° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D02-1 - 188821-SCA100T-D02 - Win Source Electronics
Laguna Hills, CA, United States
Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D02-1
188821-SCA100T-D02
Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D02-1 188821-SCA100T-D02
Manufacturer: Murata Electronics North America Win Source Part Number: 188821-SCA100T-D02 Voltage Rating: 4.75 to 5.25V Output Type: Voltage Bandwidth: 8 to 28Hz Sensitivity: 2V/g Axis: X, Y Measuring Range: ±90° Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 79 pct. Supply and Demand Status: Balance

Manufacturer: Murata Electronics North America
Win Source Part Number: 188821-SCA100T-D02
Voltage Rating: 4.75 to 5.25V
Output Type: Voltage
Bandwidth: 8 to 28Hz
Sensitivity: 2V/g
Axis: X, Y
Measuring Range: ±90°
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Motion and Occupancy Detectors
Product Number 188821-SCA100T-D02
Product Name Motion Sensors - Motion Sensors - Inclinometers - SCA100T-D02-1
Unlock Full Specs
to access all available technical data

Similar Products

Thermacon UL-Listed PIR Motion Sensor - T-90 - Dexter Research Center, Inc.
Specs
Type Passive Infrared, PIRs
Detection Range 8 to 11 ft (24.38 to 33.53 dm)
Mounting Ceiling Mount
View Details
Type 18.91 - PIR movement detectors 10A - 189182300042 - Finder S.p.A. con unico socio
Specs
Type Passive Infrared, PIRs
View Details
Occupancy Sensor, Automatic ON Automatic OFF - SP17OS - Suzhou Ele Mfg Co., Ltd.
Specs
Type Passive Infrared, PIRs
View Details
PIR Sensors - 5245040 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Glass break detector
View Details