Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
SENSOR CHIPS
MURATA POWER SOLUTIONS
SCA100T-D01 -- MEMS MODULE, SMD, 12, 4.75 V ROHS COMPLIANT MURATA
Murata Power Solutions
Mems Module, Smd, 12, 4.75 V Rohs Compliant Murata
SCA100T-D01
Description
MEMS Module, SMD, 12, 4.75 V RoHS Compliant: Yes
Newark, An Avnet Company
Done
Datasheet
Description
MEMS Module, SMD, 12, 4.75 V RoHS Compliant: Yes
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Mems Module, Smd, 12, 4.75 V Rohs Compliant Murata
37X7809
Mems Module, Smd, 12, 4.75 V Rohs Compliant Murata
37X7809
MEMS Module, SMD, 12, 4.75 V RoHS Compliant: Yes
MEMS Module, SMD, 12, 4.75 V RoHS Compliant: Yes
Supplier's Site
Datasheet
Technical Specifications
Newark, An Avnet Company
Product Category
Sensor Chips
Product Number
37X7809
Product Name
Mems Module, Smd, 12, 4.75 V Rohs Compliant Murata
Standards and Certifications
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Linear Hall-Effect Sensor IC With Analog Output
A1308KUA-1-T
Specs
Sensor Type
Magnetic
Standards and Certifications
RoHS
View Details
4
suppliers
Rochester Electronics
Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - A1363LLUTR-1-T
A1363LLUTR-1-T
Specs
Sensor Type
Magnetic
Package / Mounting
8-TSSOP
Operating Temperature
-40 to 150 C (-40 to 302 F)
View Details
EBE Elektro-Bau-Elemente GmbH
Capacitive Touch Sensor
capaTEC®
Specs
Applications
Medical; Industrial; Consumer
Package / Mounting
Surface Mount (SMD)
View Details
Texas Instruments
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor
LM26LVCISD-095/NOPB
Specs
Sensor Type
Temperature
Standards and Certifications
RoHS
Input Voltage
1.6 to 5.5 volts
View Details